Vishay Precision Group Film Capacitors MKP1848S62010JY5F

Description
20µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote
Description
20µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1382893-MKP1848S62010JY5F is a metallized polypropylene film capacitor designed for industrial applications. It features a rated capacitance of 20 µF with a tolerance of ±5%, and operates within a voltage range of 500 V to 1000 V DC. The capacitor is characterized by low equivalent series resistance (ESR) of 9.5 mOhms and low equivalent series inductance (ESL), making it suitable for high ripple current applications. This capacitor has a long useful life expectancy of over 100,000 hours at rated voltage and 70 °C, with a maximum operating temperature of 105 °C. It is designed for through-hole mounting with a slim profile, measuring 57.50 mm in length and 39.00 mm in width, with a maximum height of 24.00 mm. The encapsulation is a plastic case sealed with resin, providing flame retardant properties. Applications for this capacitor include DC link and DC filtering in photovoltaic micro inverters, LED street lighting, and onboard chargers for electric and hybrid vehicles. The product complies with IEC standards, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1382893-MKP1848S62010JY5F is a metallized polypropylene film capacitor designed for industrial applications. It features a rated capacitance of 20 µF with a tolerance of ±5%, and operates within a voltage range of 500 V to 1000 V DC. The capacitor is characterized by low equivalent series resistance (ESR) of 9.5 mOhms and low equivalent series inductance (ESL), making it suitable for high ripple current applications. This capacitor has a long useful life expectancy of over 100,000 hours at rated voltage and 70 °C, with a maximum operating temperature of 105 °C. It is designed for through-hole mounting with a slim profile, measuring 57.50 mm in length and 39.00 mm in width, with a maximum height of 24.00 mm. The encapsulation is a plastic case sealed with resin, providing flame retardant properties. Applications for this capacitor include DC link and DC filtering in photovoltaic micro inverters, LED street lighting, and onboard chargers for electric and hybrid vehicles. The product complies with IEC standards, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848S62010JY5F-ND - DigiKey
Thief River Falls, MN, United States
20µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads

20µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
20uF 1kV Capacitor
62-MKP1848S62010JY5F
20uF 1kV Capacitor 62-MKP1848S62010JY5F
20uF 1kV PP Film Capacitor, 5% Tol, 105°C, Radial Product overview: MKP1848S62010JY5F from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848S62010JY5F can be used for catalog matching and distributor lookup.

20uF 1kV PP Film Capacitor, 5% Tol, 105°C, Radial Product overview: MKP1848S62010JY5F from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848S62010JY5F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 8251439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
8251439P
Film Capacitors 8251439P
Film Capacitor MKP1848S 20uF 1000V 4 pin

Film Capacitor MKP1848S 20uF 1000V 4 pin

Supplier's Site
Film Capacitors - 1729080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1729080
Film Capacitors 1729080
Film Capacitor MKP1848S 20uF 1000V 4 pin

Film Capacitor MKP1848S 20uF 1000V 4 pin

Supplier's Site
Capacitors - Film Capacitors - 1382893-MKP1848S62010JY5F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1382893-MKP1848S62010JY5F
Capacitors - Film Capacitors 1382893-MKP1848S62010JY5F
Win Source Part Number: 1382893-MKP1848S6201 0JY5F Category: Capacitors>Film Capacitors Series: MKP1848S DC-Link Features: Low ESR; Low ESL; Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 1000V (1kV) Size / Dimension: 2.264" L x 1.535" W (57.50mm x 39.00mm) Applications: DC Link, DC Filtering Height - Seated (Max): 0.945" (24.00mm) Capacitance: 20 µF Tolerance: ±5% Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 9.5 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8532.25.0070 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 35 pcs

Win Source Part Number: 1382893-MKP1848S62010JY5F
Category: Capacitors>Film Capacitors
Series: MKP1848S DC-Link
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1000V (1kV)
Size / Dimension: 2.264" L x 1.535" W (57.50mm x 39.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.945" (24.00mm)
Capacitance: 20 µF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 9.5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8532.25.0070
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 35 pcs

Buy Now Datasheet
Film Capacitors - MKP1848S62010JY5F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848S62010JY5F
Film Capacitors MKP1848S62010JY5F
CAP FILM 20UF 5% 1KVDC RADIAL

CAP FILM 20UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitors - MKP1848S62010JY5F - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKP1848S62010JY5F
Film Capacitors MKP1848S62010JY5F
CAP FILM 20UF 5% 1KVDC RADIAL

CAP FILM 20UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1848S62010JY5F
CAP FILM 20UF 5% 1KVDC RADIAL

CAP FILM 20UF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitor, 20Uf, 1Kv, 5%, Radial; Capacitance Vishay - 24W6425 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 20Uf, 1Kv, 5%, Radial; Capacitance Vishay
24W6425
Film Capacitor, 20Uf, 1Kv, 5%, Radial; Capacitance Vishay 24W6425
FILM CAPACITOR, 20UF, 1KV, 5%, RADIAL; Capacitance:20µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:MKP1848S Series; Capacitor Case Style:-; Lead Spacing:52.5mm RoHS Compliant: Yes

FILM CAPACITOR, 20UF, 1KV, 5%, RADIAL; Capacitance:20µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:MKP1848S Series; Capacitor Case Style:-; Lead Spacing:52.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 20Uf, 1Kv, Film, Radial; Dielectric Type Vishay - 57X3670 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Uf, 1Kv, Film, Radial; Dielectric Type Vishay
57X3670
Cap, 20Uf, 1Kv, Film, Radial; Dielectric Type Vishay 57X3670
CAP, 20UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 20UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848S62010JY5F-ND 62-MKP1848S62010JY5F 8251439P 1729080 1382893-MKP1848S62010JY5F MKP1848S62010JY5F MKP1848S62010JY5F MKP1848S62010JY5F 24W6425 57X3670
Product Name Film Capacitors 20uF 1kV Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, 20Uf, 1Kv, 5%, Radial; Capacitance Vishay Cap, 20Uf, 1Kv, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers