Vishay Precision Group Film Capacitors MKP1848S61570JP2C

Description
15µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
15µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848S61570JP2C-ND - DigiKey
Thief River Falls, MN, United States
15µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

15µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 8251411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
8251411P
Film Capacitors 8251411P
Film Capacitor MKP1848S 15uF 700V 2 pin

Film Capacitor MKP1848S 15uF 700V 2 pin

Supplier's Site
Film Capacitors - 8251411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
8251411
Film Capacitors 8251411
Film Capacitor MKP1848S 15uF 700V 2 pin

Film Capacitor MKP1848S 15uF 700V 2 pin

Supplier's Site
Film Capacitors - 1733912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733912
Film Capacitors 1733912
Vishay MKP1848S61570JP2C Film Capacitor

Vishay MKP1848S61570JP2C Film Capacitor

Supplier's Site
Film Capacitor, 15Uf, 700V, 5%, Radial; Dielectric Type Vishay - 24W6424 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 15Uf, 700V, 5%, Radial; Dielectric Type Vishay
24W6424
Film Capacitor, 15Uf, 700V, 5%, Radial; Dielectric Type Vishay 24W6424
FILM CAPACITOR, 15UF, 700V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 15UF, 700V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKP1848S61570JP2C - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848S61570JP2C
Film Capacitors MKP1848S61570JP2C
CAP FILM 15UF 5% 700VDC RADIAL

CAP FILM 15UF 5% 700VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1848S61570JP2C
CAP FILM 15UF 5% 700VDC RADIAL

CAP FILM 15UF 5% 700VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848S61570JP2C-ND 8251411P 8251411 24W6424 MKP1848S61570JP2C MKP1848S61570JP2C
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitor, 15Uf, 700V, 5%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details