45µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2870-MKP1848H64580JY5-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |