Manufacturer: Vishay BC Components
Win Source Part Number: 814311-MKP1848S61010
Packaging: Bulk
Mounting Style: Through Hole
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Voltage Rating - DC: 1000V (1kV)
Applications: DC Link, DC Filtering
Capacitance: 10μF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 21 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 2.264" L x 1.299" W (57.50mm x 33.00mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.591" (15.00mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Film Capacitor MKP1848S 10uF 1000V 2 pin
Film Capacitor MKP1848S 10uF 1000V 2 pin
Film Capacitor MKP1848S 10uF 1000V 2 pin
10uF 1kV PP Film Capacitor, Radial, Through Hole, 5% Product overview: MKP1848S61010JY2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10uF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10uF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848S61010JY2B
10µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP, 10UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
CAP FILM 10UF 5% 1KVDC RADIAL
CAP FILM 10UF 5% 1KVDC RADIAL
CAP FILM 10UF 5% 1KVDC RADIAL
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 814311-MKP1848S61010JY2B | 8251427 | 8251427P | 62-MKP1848S61010JY2B | 2870-MKP1848S61010JY2B-ND | 57X3643 | MKP1848S61010JY2B | MKP1848S61010JY2B | MKP1848S61010JY2B |
| Product Name | Film Capacitors - MKP1848S61010JY2B | Film Capacitors | Film Capacitors | Through-Hole 10uF 1kV Capacitor | Film Capacitors | Cap, 10Uf, 1Kv, Film, Radial; Dielectric Type Vishay | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||||
| WVDC | 1000 volts | 1000 volts | 1000 volts | 1000 volts |