Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0064/98

Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0064/98-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0064/98-ND
Tantalum Capacitors M39003/09-0064/98-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm

47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0064/98 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0064/98
Capacitors - Tantalum Capacitors M39003/09-0064/98
CAP TANT 47UF 10% 35V AXIAL

CAP TANT 47UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0064/98-ND M39003/09-0064/98
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101323U040DC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details