Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0069H

Description
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 275mOhm
Request a Quote Datasheet
Description
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0069H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0069H-ND
Tantalum Capacitors M39003/09-0069H-ND
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 275mOhm

6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 275mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0069H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0069H
Capacitors - Tantalum Capacitors M39003/09-0069H
CAP TANT 6.8UF 10% 50V AXIAL

CAP TANT 6.8UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0069H-ND M39003/09-0069H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details