Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0123H

Description
56µF Hermetically Sealed Tantalum Capacitors 15V Axial 100mOhm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 15V Axial 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0123H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0123H-ND
Tantalum Capacitors M39003/09-0123H-ND
56µF Hermetically Sealed Tantalum Capacitors 15V Axial 100mOhm

56µF Hermetically Sealed Tantalum Capacitors 15V Axial 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0123H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0123H
Capacitors - Tantalum Capacitors M39003/09-0123H
CAP TANT 56UF 5% 15V AXIAL

CAP TANT 56UF 5% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0123H-ND M39003/09-0123H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details