6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial
378D685X0050B2BDZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39003/03-4081-ND | 3144-M39003/03-4081 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 6.8 microF | |
| Capacitance Tolerance | 20 (+/- %) |