Vishay Intertechnology, Inc. Tantulum Capacitors M39003/03-4036/HSD

Description
378D336X0015B2BDZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
Request a Quote Datasheet
Description
378D336X0015B2BDZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-M39003/03-4036/HSD
378D336X0015B2BDZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

378D336X0015B2BDZX1: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/03 Qualified, Style CSR23

Supplier's Site Datasheet
Tantalum Capacitors - M39003/03-4036/HSD-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/03-4036/HSD-ND
Tantalum Capacitors M39003/03-4036/HSD-ND
33µF Hermetically Sealed Tantalum Capacitors 15V Axial

33µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors
Product Number 3144-M39003/03-4036/HSD M39003/03-4036/HSD-ND
Product Name Tantulum Capacitors Tantalum Capacitors
Features Military Standards
WVDC 15 volts
Packing Method Bulk; Bulk Bulk
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details