Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0001H

Description
150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm
Request a Quote Datasheet
Description
150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0001H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0001H-ND
Tantalum Capacitors M39003/09-0001H-ND
150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm

150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0001H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0001H
Capacitors - Tantalum Capacitors M39003/09-0001H
CAP TANT 150UF 5% 6V AXIAL

CAP TANT 150UF 5% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0001H-ND M39003/09-0001H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF226K050P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details