Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0066H

Description
56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0066H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0066H-ND
Tantalum Capacitors M39003/09-0066H-ND
56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm

56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0066H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0066H
Capacitors - Tantalum Capacitors M39003/09-0066H
CAP TANT 56UF 5% 50V AXIAL

CAP TANT 56UF 5% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0066H-ND M39003/09-0066H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details