Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0122H

Description
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm
Request a Quote Datasheet
Description
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0122H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0122H-ND
Tantalum Capacitors M39003/09-0122H-ND
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm

220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0122H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0122H
Capacitors - Tantalum Capacitors M39003/09-0122H
CAP TANT 220UF 20% 10V AXIAL

CAP TANT 220UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0122H-ND M39003/09-0122H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers