Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0020H

Description
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm
Request a Quote Datasheet
Description
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0020H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0020H-ND
Tantalum Capacitors M39003/09-0020H-ND
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm

220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0020H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0020H
Capacitors - Tantalum Capacitors M39003/09-0020H
CAP TANT 220UF 5% 10V AXIAL

CAP TANT 220UF 5% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0020H-ND M39003/09-0020H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814731 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details