Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0003H

Description
150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm
Request a Quote Datasheet
Description
150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0003H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0003H-ND
Tantalum Capacitors M39003/09-0003H-ND
150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm

150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0003H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0003H
Capacitors - Tantalum Capacitors M39003/09-0003H
CAP TANT 150UF 20% 6V AXIAL

CAP TANT 150UF 20% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0003H-ND M39003/09-0003H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS105K050P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers