Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0010H

Description
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm
Request a Quote Datasheet
Description
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0010H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0010H-ND
Tantalum Capacitors M39003/09-0010H-ND
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm

330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0010H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0010H
Capacitors - Tantalum Capacitors M39003/09-0010H
CAP TANT 330UF 20% 6V AXIAL

CAP TANT 330UF 20% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0010H-ND M39003/09-0010H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details