Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-0048H

Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-0048H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-0048H-ND
Tantalum Capacitors M39003/09-0048H-ND
82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm

82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-0048H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-0048H
Capacitors - Tantalum Capacitors M39003/09-0048H
CAP TANT 82UF 5% 20V AXIAL

CAP TANT 82UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-0048H-ND M39003/09-0048H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details