576D336X5020R2TMA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
33µF Hermetically Sealed Tantalum Capacitors 20V Axial 130mOhm
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3144-M39003/09-0035/TR | M39003/09-0035/TR-ND |
| Product Name | Tantulum Capacitors | Tantalum Capacitors |
| Features | Military Standards | |
| WVDC | 20 volts | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |