DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1411
1412
1413
1414
1415
1416
1417
1418
1419
1420
1421
1422
1430
1440
1450
1460
1470
1480
1500
1550
1600
1650
1700
1750
1808
| Product Name | Notes |
|---|---|
| 1.2µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 1.5µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 1.8µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 10µF Hermetically Sealed Tantalum Capacitors 35V Axial 2Ohm | |
| 10µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 100µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 100µF Hermetically Sealed Tantalum Capacitors 6V Axial | |
| 1000µF Hermetically Sealed Tantalum Capacitors 6V Axial | |
| 120µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 150µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 18µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 180µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 22µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 220µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 27µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 27µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 270µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 3.9µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 33µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 33µF Hermetically Sealed Tantalum Capacitors 35V Axial 1Ohm @ 100kHz | |
| 33µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 330µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 330µF Hermetically Sealed Tantalum Capacitors 6V Axial | |
| 39µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 39µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 390µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 390µF Hermetically Sealed Tantalum Capacitors 6V Axial | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 47µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 47µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 470µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 5.6µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 56µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 56µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 560µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 68µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 68µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 68µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 680µF Hermetically Sealed Tantalum Capacitors 6V Axial | |
| 8.2µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 8.2µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 82µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 820µF Hermetically Sealed Tantalum Capacitors 6V Axial |
| << Prev | Next >> |