DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1412
1413
1414
1415
1416
1417
1418
1419
1420
1421
1422
1423
1424
1430
1440
1450
1460
1470
1480
1500
1550
1600
1650
1700
1750
1808
| Product Name | Notes |
|---|---|
| 10µF Hermetically Sealed Tantalum Capacitors 50V Axial 230mOhm | |
| 100µF Hermetically Sealed Tantalum Capacitors 10V Axial 75mOhm | |
| 100µF Hermetically Sealed Tantalum Capacitors 20V Axial 75mOhm | |
| 12µF Hermetically Sealed Tantalum Capacitors 50V Axial 210mOhm | |
| 120µF Hermetically Sealed Tantalum Capacitors 10V Axial 70mOhm | |
| 15µF Hermetically Sealed Tantalum Capacitors 50V Axial 190mOhm | |
| 150µF Hermetically Sealed Tantalum Capacitors 15V Axial 65mOhm | |
| 150µF Hermetically Sealed Tantalum Capacitors 6V Axial 65mOhm | |
| 18µF Hermetically Sealed Tantalum Capacitors 50V Axial 175mOhm | |
| 18µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 180µF Hermetically Sealed Tantalum Capacitors 10V Axial 60mOhm | |
| 180µF Hermetically Sealed Tantalum Capacitors 6V Axial 60mOhm | |
| 22µF Hermetically Sealed Tantalum Capacitors 35V Axial 160mOhm | |
| 22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm | |
| 220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm | |
| 27µF Hermetically Sealed Tantalum Capacitors 20V Axial 145mOhm | |
| 27µF Hermetically Sealed Tantalum Capacitors 35V Axial 145mOhm | |
| 270µF Hermetically Sealed Tantalum Capacitors 6V Axial 50mOhm | |
| 33µF Hermetically Sealed Tantalum Capacitors 20V Axial 130mOhm | |
| 33µF Hermetically Sealed Tantalum Capacitors 35V Axial 130mOhm | |
| 330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm | |
| 39µF Hermetically Sealed Tantalum Capacitors 20V Axial 120mOhm | |
| 39µF Hermetically Sealed Tantalum Capacitors 35V Axial 120mOhm | |
| 47µF Hermetically Sealed Tantalum Capacitors 20V Axial 110mOhm | |
| 47µF Hermetically Sealed Tantalum Capacitors 35V Axial 110mOhm | |
| 47µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 56µF Hermetically Sealed Tantalum Capacitors 15V Axial 100mOhm | |
| 56µF Hermetically Sealed Tantalum Capacitors 20V Axial 100mOhm | |
| 56µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 275mOhm | |
| 68µF Hermetically Sealed Tantalum Capacitors 15V Axial 95mOhm | |
| 68µF Hermetically Sealed Tantalum Capacitors 20V Axial 95mOhm | |
| 70µF Hermetically Sealed Tantalum Capacitors 15V Axial 70mOhm | |
| 8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 250mOhm | |
| 82µF Hermetically Sealed Tantalum Capacitors 10V Axial 85mOhm | |
| 82µF Hermetically Sealed Tantalum Capacitors 20V Axial 85mOhm |
| << Prev | Next >> |