22µF Hermetically Sealed Tantalum Capacitors 50V Axial 160mOhm
576D226X9050S2TMA: Solid-Electrolyte Tantalex Capacitors, Military MIL-PRF-39003/09 Qualified, Style CSR21
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | M39003/09-0084/TR-ND | 3144-M39003/09-0084/TR |
| Product Name | Tantalum Capacitors | Tantulum Capacitors |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) |