TE Connectivity Docking Connectors 1674214-1

Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 70 Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Lead Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 70 Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Lead Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 1674214-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
1674214-1
Docking Connectors 1674214-1
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 70 Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Lead Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Shell Base Material : Copper Alloy

Configuration Features


  • Number of Positions : 70
  • Number of Power Positions : 2
  • Number of Rows : 2
  • Number of Signal Positions : 70
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7, .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Lead
  • Number of Utility Contacts : 0
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 1 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1674214-1
Product Name Docking Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103638-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers