TE Connectivity Rack & Panel Connectors 1663557-2

Description
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 7 Number of Positions : 251 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : See drawing for additional product information., Includes size 12, 16, 22 Socket Contacts., Contact(s) included, not installed. Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 7 Number of Positions : 251 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : See drawing for additional product information., Includes size 12, 16, 22 Socket Contacts., Contact(s) included, not installed. Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1663557-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1663557-2
Rack & Panel Connectors 1663557-2
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 7 Number of Positions : 251 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : See drawing for additional product information., Includes size 12, 16, 22 Socket Contacts., Contact(s) included, not installed. Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Keying Code : 7
  • Number of Positions : 251
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 120T2
  • Contact Arrangement Code (Module B) : 120T2
  • Contact Arrangement Code (Module C) : 11Q2
  • Contact Type : Pin
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Signal Contacts : With

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Hardware Type : Screw
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Comment : See drawing for additional product information., Includes size 12, 16, 22 Socket Contacts., Contact(s) included, not installed.

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now
Arinc600 Plug Assy,sz 2,120T2X2/11Q2 Amp - Te Connectivity - 97X6809 - Newark, An Avnet Company
Chicago, IL, United States
Arinc600 Plug Assy,sz 2,120T2X2/11Q2 Amp - Te Connectivity
97X6809
Arinc600 Plug Assy,sz 2,120T2X2/11Q2 Amp - Te Connectivity 97X6809
ARINC600 PLUG ASSY,Sz 2,120T2x2/11Q2

ARINC600 PLUG ASSY,Sz 2,120T2x2/11Q2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1663557-2 97X6809
Product Name Rack & Panel Connectors Arinc600 Plug Assy,sz 2,120T2X2/11Q2 Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products