TE Connectivity Rack & Panel Connectors 1663556-1

Description
Body Features Connector & Keying Code : 7 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 251 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 7 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 251 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1663556-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1663556-1
Rack & Panel Connectors 1663556-1
Body Features Connector & Keying Code : 7 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 251 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 7
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Number of Positions : 251
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 120T2
  • Contact Arrangement Code (Module B) : 120T2
  • Contact Arrangement Code (Module C) : 11Q2
  • Contact Type : Socket
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Pin
  • Contact Type (Module D) : Pin
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 14702
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1663556-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1663556-1
ARINC Connector 1663556-1
RECPT ASSY, SZ 2, ARINC 600

RECPT ASSY, SZ 2, ARINC 600

Buy Now
Recpt Assy, Sz 2, Arinc 600 Amp - Te Connectivity - 03P1861 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Assy, Sz 2, Arinc 600 Amp - Te Connectivity
03P1861
Recpt Assy, Sz 2, Arinc 600 Amp - Te Connectivity 03P1861
RECPT ASSY, SZ 2, ARINC 600

RECPT ASSY, SZ 2, ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1663556-1 1663556-1 03P1861
Product Name Rack & Panel Connectors ARINC Connector Recpt Assy, Sz 2, Arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products