TE Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 166722-1.

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 28AC7397 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
28AC7397
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 28AC7397
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:AMPMODU; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7397
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products