TE Connectivity Box Mount D-Sub Connectors 1663034-1

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 11C1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20, 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (MM) : 2.25 Operation/Applicatio n Circuit Application : Power & Signal ULTRA-LITE Connector : No Other Comment : Contacts sold separately. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 11C1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20, 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (MM) : 2.25 Operation/Applicatio n Circuit Application : Power & Signal ULTRA-LITE Connector : No Other Comment : Contacts sold separately. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1663034-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1663034-1
Box Mount D-Sub Connectors 1663034-1
Body Features Box Mount D-Sub Connector Insert Arrangement : 11C1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20, 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (MM) : 2.25 Operation/Applicatio n Circuit Application : Power & Signal ULTRA-LITE Connector : No Other Comment : Contacts sold separately. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : 11C1
  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 11
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 32
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 20, 8

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter (MM) : 2.25

Operation/Application


  • Circuit Application : Power & Signal
  • ULTRA-LITE Connector : No

Other


  • Comment : Contacts sold separately.

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 2
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1663034-1
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586017-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
D-Sub Connectors - 1-1532244-5 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details