TE Connectivity ™ Coaxial Connectors (RF) - 1663149-1 1663149-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039736-1663149-1 Number of Positions: 1 Connector Type: Plug Termination: Solder Contact Material: Brass Number of Contacts: 1 Contact Plating: Gold Impedance: 50 Ω Body Material: Stainless Steel Body Plating: Passivated Dielectric Material: FEP Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Outside Diameter: 14.529 mm PCB Mounting Orientation: Right Angle Sealable: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039736-1663149-1 Number of Positions: 1 Connector Type: Plug Termination: Solder Contact Material: Brass Number of Contacts: 1 Contact Plating: Gold Impedance: 50 Ω Body Material: Stainless Steel Body Plating: Passivated Dielectric Material: FEP Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Outside Diameter: 14.529 mm PCB Mounting Orientation: Right Angle Sealable: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - 1663149-1 - 1039736-1663149-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 1663149-1
1039736-1663149-1
Coaxial Connectors (RF) - 1663149-1 1039736-1663149-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039736-1663149-1 Number of Positions: 1 Connector Type: Plug Termination: Solder Contact Material: Brass Number of Contacts: 1 Contact Plating: Gold Impedance: 50 Ω Body Material: Stainless Steel Body Plating: Passivated Dielectric Material: FEP Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Outside Diameter: 14.529 mm PCB Mounting Orientation: Right Angle Sealable: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039736-1663149-1
Number of Positions: 1
Connector Type: Plug
Termination: Solder
Contact Material: Brass
Number of Contacts: 1
Contact Plating: Gold
Impedance: 50 Ω
Body Material: Stainless Steel
Body Plating: Passivated
Dielectric Material: FEP
Categories: Coaxial Connectors(RF)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Outside Diameter: 14.529 mm
PCB Mounting Orientation: Right Angle
Sealable: No

Buy Now
Singapore, Singapore
Electronic Connector
2007-1663149-1
Electronic Connector 2007-1663149-1
RA BNC PLUG-SPECIAL SST Product overview: 1663149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-1663149-1 can be used for catalog matching and distributor lookup.

RA BNC PLUG-SPECIAL SST Product overview: 1663149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-1663149-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 1039736-1663149-1 2007-1663149-1
Product Name Coaxial Connectors (RF) - 1663149-1 Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data