TE Connectivity Crimp D-Sub Connectors 167292-2

Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 167292-2 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
167292-2
Crimp D-Sub Connectors 167292-2
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 3.7
  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 167292-2
Product Name Crimp D-Sub Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers