Body Features Environmental Protection : Other
Configuration Features Keying Code : B Number of Positions : 1
Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Product Height : 10.25 MM [.403 INCH ] Product Length : 21.9 MM [.862 INCH ] Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800
Housing Features Housing Color : White
Mechanical Attachment Mating Retention : With Mounting Angle : Horizontal / 90° PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : PA Outer Contact Plating Material : Tin (Sn)
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Board Standoff : Without Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions Operating Temperature (Max) : 100 DEGC , 75 DEGC , 85 DEGC , 65 DEGC , 70 DEGC , 90 DEGC , 80 DEGC [194 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 212 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Environmental Protection : Other
Configuration Features
- Keying Code : B
- Number of Positions : 1
Contact Features
- Center Contact : With
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Product Height : 10.25 MM [.403 INCH ]
- Product Length : 21.9 MM [.862 INCH ]
- Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VAC) : 800
Housing Features
Mechanical Attachment
- Mating Retention : With
- Mounting Angle : Horizontal / 90°
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : PA
- Outer Contact Plating Material : Tin (Sn)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Board Standoff : Without
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Device
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions
- Operating Temperature (Max) : 100 DEGC , 75 DEGC , 85 DEGC , 65 DEGC , 70 DEGC , 90 DEGC , 80 DEGC [194 DEGF , 149 DEGF , 158 DEGF , 167 DEGF , 212 DEGF , 176 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]