TE Connectivity Connector Hardware, Mounts, Locks & Retainers 166840-1

Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 166840-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
166840-1
Connector Hardware, Mounts, Locks & Retainers 166840-1
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Thermoplastic

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Keying Plug Iec Amp - Te Connectivity - 17R4445 - Newark, An Avnet Company
Chicago, IL, United States
Keying Plug Iec Amp - Te Connectivity
17R4445
Keying Plug Iec Amp - Te Connectivity 17R4445
KEYING PLUG IEC

KEYING PLUG IEC

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 166840-1 17R4445
Product Name Connector Hardware, Mounts, Locks & Retainers Keying Plug Iec Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products