TE Connectivity Docking Connectors 1674037-1

Description
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Tin over Copper Configuration Features Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 240 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .3 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post, Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 27 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Grounding Plate Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Tin over Copper Configuration Features Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 240 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .3 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post, Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 27 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Grounding Plate Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 1674037-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
1674037-1
Docking Connectors 1674037-1
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Tin over Copper Configuration Features Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 240 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .3 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post, Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 27 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Grounding Plate Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.7 MM  [.067 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Material : Copper Alloy
  • Ground Plate Plating Material : Tin over Copper

Configuration Features


  • Number of Power Positions : 2
  • Number of Rows : 2
  • Number of Signal Positions : 240
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7, .3
  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 0
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post, Screwlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 27

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Ground Feature Type : Grounding Plate
  • Grounding Options : PCB Ground
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 1.7 MM  [.067 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1674037-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1674037-1
CONN RCPT 240POS VERT GOLD

CONN RCPT 240POS VERT GOLD

Supplier's Site
Rec Assy 0.8Docking Conn 240P+ Amp - Te Connectivity - 17R4454 - Newark, An Avnet Company
Chicago, IL, United States
Rec Assy 0.8Docking Conn 240P+ Amp - Te Connectivity
17R4454
Rec Assy 0.8Docking Conn 240P+ Amp - Te Connectivity 17R4454
REC ASSY 0.8DOCKING CONN 240P+

REC ASSY 0.8DOCKING CONN 240P+

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1674037-1 1674037-1 17R4454
Product Name Docking Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Rec Assy 0.8Docking Conn 240P+ Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111675-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A114723-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
5 suppliers