TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
20
30
40
50
60
70
71
72
73
74
75
76
77
78
79
80
81
82
83
90
100
110
120
130
140
150
200
250
300
350
400
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 7.71 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 8 Number of Signal Positions : 4 Contact Features Contact... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 200... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 39 Contact Features Contact Current Rating (Max) (AMP) : 200, 5, 35 Contact Retention Within... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 39 Number of Power Positions : 24 Number of Signal Positions : 15 Contact Features Contact... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 125, 5, 35 Contact Retention Within... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 35, 75, 5 Contact Retention Within... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 5, 125, 35 Contact Retention Within... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 200... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 52 Contact Features Contact Current Rating (Max) (AMP) : 5, 35, 15, 200 Contact Retention... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Power Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping... | |
| Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order... | |
| Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order... | |
| Body Features Insert Material : PBT Primary Product Color : Black Shell Plating Material : Tin Shield Plating Finish : Bright Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact... | |
| Body Features Insert Material : PBT Shell Plating Material : Tin Shield Plating Material : Steel Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options : Order... | |
| Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 15 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Right Angle Contact... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Right Angle Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 3 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 3.3 MM [.13 INCH ] Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 3 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 3.3 MM [.13 INCH ] Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 2, 3 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 3.81 MM , 7.62 MM [.3 INCH , .15 INCH ] Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 29 Number of Rows : 3, 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 7.62 MM , 3.81 MM [.3 INCH , .15 INCH ] Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 10 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 35... | |
| Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 4 Number of Signal Positions : 36 Contact Features Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Power Positions : 6 Number of Signal Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing :... | |
| Body Features Primary Product Color : Black Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing... | |
| Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Power or Coaxial Positions : 64 Number of Rows : 2 Number of Signal... | |
| Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows... | |
| Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows... | |
| Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number... | |
| Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of... | |
| Body Features Primary Product Color : Green Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.5 Contact Type :... | |
| Body Features Primary Product Color : Green Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.5 Contact Type :... | |
| Body Features Primary Product Color : Green Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.5 Contact Type :... | |
| Body Features Primary Product Color : Green Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.5 Contact Type :... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 19 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 -... | |
| Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 12 Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) :... | |
| Body Features Primary Product Material : Aluminum Alloy Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Tube Packaging Quantity : 1 Product Type Features Connector... | |
| Body Features Primary Product Material : Corrosion Resistant Steel Configuration Features Number of Positions : 1 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM [.5 INCH ] Product Length : 15.4 MM [.606 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Loose Piece Packaging Quantity :... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM [.5 INCH ] Product Length : 15.4 MM [.606 INCH ] Thread Length : 5.08 MM [.2 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6 -... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 12.7 MM [.5 INCH ] Product Length : 15.4 MM [.606 INCH ] Thread Length : 5.08 MM [.2 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 8-32 UNC-2A... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 9.52 MM [.374 INCH ] Product Length : 17.7 MM [.7 INCH ] Thread Length : 6.35 MM [.25 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 10-32 UNF... | |
| Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin... | |
| Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket... | |
| Body Features Primary Product Material : Steel Dimensions Product Feature Length : 6.35 MM [.25 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Latching Post Hardware... | |
| Body Features Primary Product Material : Steel Dimensions Product Feature Length : 9.95 MM [.391 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 0° Mechanical Attachment Product Mount Type : Printed Circuit Board Thread... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Dimensions Product Feature Length : 22.7 MM [.893 INCH ] Thread Length : 9.7 MM [.381 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread... | |
| Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 88 Number of Rows : 10 Number of Signal Positions : 88 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 10, 16 Contact Mating Area Plating Material : Gold or Palladium Nickel Contact Mating... | |
| Configuration Features Contacts Preloaded : Yes Number of Cavities : 10 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material :... | |
| Configuration Features Contacts Preloaded : Yes Number of Cavities : 11 Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material :... | |
| Configuration Features Contacts Preloaded : Yes Number of Cavities : 12 Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material :... | |
| Configuration Features Contacts Preloaded : Yes Number of Cavities : 14 Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material :... | |
| Configuration Features Guide Location : Unguided Number of Columns : 12 Number of Positions : 144 Number of Rows : 12 Number of Signal Positions : 144 PCB Mount Orientation : Vertical Contact Features Contact Current... | |
| Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Aluminum... | |
| Contact Features Contact Type : Pin Housing Features Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector... | |
| Contact Features Contact Type : Socket Housing Features Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector... | |
| Packaging Features Packaging Method : Reel Packaging Quantity : 2200 |
| << Prev | Next >> |