Electronic Component
CONTACT SCKT SGNL 22-26AWG GOLD
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 166722-1 | 166722-1 | 88F6425 |
| Product Name | Backplane Connector Contacts | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | |
| Contact Size (AWG) | 22 to 26 AWG | 24 AWG |