TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 166679-1

Description
MOD-4 PIN CONTACT
Request a Quote Datasheet
Description
MOD-4 PIN CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 166679-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
166679-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 166679-1
MOD-4 PIN CONTACT

MOD-4 PIN CONTACT

Buy Now
Contacts - 166679-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
166679-1
Contacts 166679-1
MOD-4 PIN CONTACT

MOD-4 PIN CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
166679-1
Contacts 166679-1
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
332-166679-1
Electronic Connector 332-166679-1
MOD-4 PIN CONTACT Product overview: 166679-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166679-1 can be used for catalog matching and distributor lookup.

MOD-4 PIN CONTACT Product overview: 166679-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166679-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 50B491 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
50B491
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 50B491
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Eurocard Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Type C Vertical Housings RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Eurocard Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Type C Vertical Housings RoHS Compliant: Yes

Supplier's Site
Contact, Multimate, Eurocard Series, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 46Y9190 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Eurocard Series, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
46Y9190
Contact, Multimate, Eurocard Series, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 46Y9190
Contact, Multimate, Eurocard Series, Pin, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Multimate, Eurocard Series, Pin, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 166679-1 166679-1 332-166679-1 50B491 46Y9190
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Electronic Connector Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Eurocard Series, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details