TE Connectivity Rack & Panel Connectors 1663302-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1663302-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1663302-1
Rack & Panel Connectors 1663302-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 60
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1663302-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1663302-1
ARINC Connector 1663302-1
ARINC600 SPEC,.150 FERRITE BLK

ARINC600 SPEC,.150 FERRITE BLK

Buy Now
Arinc600 Spec,.150 Ferrite Blk Amp - Te Connectivity - 97X6800 - Newark, An Avnet Company
Chicago, IL, United States
Arinc600 Spec,.150 Ferrite Blk Amp - Te Connectivity
97X6800
Arinc600 Spec,.150 Ferrite Blk Amp - Te Connectivity 97X6800
ARINC600 SPEC,.150 FERRITE BLK

ARINC600 SPEC,.150 FERRITE BLK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1663302-1 1663302-1 97X6800
Product Name Rack & Panel Connectors ARINC Connector Arinc600 Spec,.150 Ferrite Blk Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products