TE Connectivity Rack & Panel Connectors 1663557-1

Description
Body Features Connector & Keying Code : 7 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 251 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 7 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 251 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1663557-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1663557-1
Rack & Panel Connectors 1663557-1
Body Features Connector & Keying Code : 7 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 251 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 7
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Number of Positions : 251
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 120T2
  • Contact Arrangement Code (Module B) : 120T2
  • Contact Arrangement Code (Module C) : 11Q2
  • Contact Type : Pin
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1663557-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1663557-1
ARINC Connector 1663557-1
PLUG ASSY, SZ 2, ARINC 600

PLUG ASSY, SZ 2, ARINC 600

Buy Now
Plug Assy, Sz 2, Arinc 600 Rohs Compliant Amp - Te Connectivity - 86H2705 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy, Sz 2, Arinc 600 Rohs Compliant Amp - Te Connectivity
86H2705
Plug Assy, Sz 2, Arinc 600 Rohs Compliant Amp - Te Connectivity 86H2705
PLUG ASSY, SZ 2, ARINC 600 ROHS COMPLIANT: NO

PLUG ASSY, SZ 2, ARINC 600 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1663557-1 1663557-1 86H2705
Product Name Rack & Panel Connectors ARINC Connector Plug Assy, Sz 2, Arinc 600 Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details