TE Connectivity Automotive Headers 1674477-2

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM , .64 MM  [.025 INCH , .091 INCH ] Dimensions Connector Length : 29 MM  [1.131 INCH ] Connector Width : 33.8 MM  [1.331 INCH ] Profile Height from PCB : 16.9 MM  [.665 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13 Housing Features Centerline (Pitch) : 2.2 MM , 3.2 MM  [.087 INCH , .126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1674646 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 105 DEGC , 90 DEGC , 75 DEGC , 70 DEGC , 65 DEGC , 80 DEGC , 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM , .64 MM  [.025 INCH , .091 INCH ] Dimensions Connector Length : 29 MM  [1.131 INCH ] Connector Width : 33.8 MM  [1.331 INCH ] Profile Height from PCB : 16.9 MM  [.665 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13 Housing Features Centerline (Pitch) : 2.2 MM , 3.2 MM  [.087 INCH , .126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1674646 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 105 DEGC , 90 DEGC , 75 DEGC , 70 DEGC , 65 DEGC , 80 DEGC , 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1674477-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1674477-2
Automotive Headers 1674477-2
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM , .64 MM  [.025 INCH , .091 INCH ] Dimensions Connector Length : 29 MM  [1.131 INCH ] Connector Width : 33.8 MM  [1.331 INCH ] Profile Height from PCB : 16.9 MM  [.665 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 13 Housing Features Centerline (Pitch) : 2.2 MM , 3.2 MM  [.087 INCH , .126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 1674646 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 105 DEGC , 90 DEGC , 75 DEGC , 70 DEGC , 65 DEGC , 80 DEGC , 100 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 2.3 MM , .64 MM  [.025 INCH , .091 INCH ]

Dimensions


  • Connector Length : 29 MM  [1.131 INCH ]
  • Connector Width : 33.8 MM  [1.331 INCH ]
  • Profile Height from PCB : 16.9 MM  [.665 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 13

Housing Features


  • Centerline (Pitch) : 2.2 MM , 3.2 MM  [.087 INCH , .126 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 1674646

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 105 DEGC , 90 DEGC , 75 DEGC , 70 DEGC , 65 DEGC , 80 DEGC , 100 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1674477-2
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2103124-4 - TE Connectivity
Specs
Connector Type Automotive Connector
Mounting Panel Mount
Current Rating 7.5 to 30.0 amps
View Details
3 suppliers
Coax Connectors - 1051906-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details