TE Connectivity SMA Connector 1663539-1

Description
SMA STR CABLE PLUG
Request a Quote Datasheet
Description
SMA STR CABLE PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 1663539-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1663539-1
SMA Connector 1663539-1
SMA STR CABLE PLUG

SMA STR CABLE PLUG

Buy Now
Sma Str Cable Plug Amp - Te Connectivity - 29K6613 - Newark, An Avnet Company
Chicago, IL, United States
Sma Str Cable Plug Amp - Te Connectivity
29K6613
Sma Str Cable Plug Amp - Te Connectivity 29K6613
SMA STR CABLE PLUG

SMA STR CABLE PLUG

Supplier's Site
RF Connectors / Coaxial Connectors - 1663539-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1663539-1
RF Connectors / Coaxial Connectors 1663539-1
RF Connectors / Coaxial Connectors SMA STR CABLE PLUG

RF Connectors / Coaxial Connectors SMA STR CABLE PLUG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1663539-1 29K6613 1663539-1
Product Name SMA Connector Sma Str Cable Plug Amp - Te Connectivity RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.900 GHz
View Details
TNC (M) St. Connector for RG316 Cable - ET-TMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coax Connectors - 1058990-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
2 suppliers