TE Connectivity Connector Hardware, Mounts, Locks & Retainers 167501-2

Description
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Nuts, Lockwasher and Spacer Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Nuts, Lockwasher and Spacer Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 167501-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
167501-2
Connector Hardware, Mounts, Locks & Retainers 167501-2
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Nuts, Lockwasher and Spacer Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Dimensions


  • Product Feature Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.9 MM  [.311 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts, Lockwasher and Spacer
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A130903-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A130903-ND
D-Sub, D-Shaped Connector Jackscrews A130903-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 167501-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
167501-2
D-Sub Connectors 167501-2
FEMALE SCREWLOCK

FEMALE SCREWLOCK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
167501-2
D-Sub Connectors 167501-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Female Screwlock Amp - Te Connectivity - 87AJ9481 - Newark, An Avnet Company
Chicago, IL, United States
Female Screwlock Amp - Te Connectivity
87AJ9481
Female Screwlock Amp - Te Connectivity 87AJ9481
FEMALE SCREWLOCK

FEMALE SCREWLOCK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 167501-2 A130903-ND 167501-2 87AJ9481
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Female Screwlock Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
D-Sub Connectors - 1218234-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers