TE Connectivity Product Range Amp - Te Connectivity 166500-2.

Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC7396 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC7396
Product Range Amp - Te Connectivity 28AC7396
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Series Connectors; Wire Size AWG Min:24AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7396
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details