Body Features Connector & Keying Code : H
Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal
Contact Features Center Contact : With Contact Type : Pin RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 10.25 MM [.403 INCH ] Product Length : 22.2 MM [.874 INCH ] Product Width : 15.4 MM [.606 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800
Housing Features Centerline (Pitch) : 8 MM [.315 INCH ] Housing Color : Violet
Mechanical Attachment Mating Retention : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : PA
Packaging Features Packaging Method : Box & Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 65 DEGC , 90 DEGC [212 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Connector & Keying Code : H
Configuration Features
- Number of Positions : 2
- PCB Mount Orientation : Horizontal
Contact Features
- Center Contact : With
- Contact Type : Pin
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 10.25 MM [.403 INCH ]
- Product Length : 22.2 MM [.874 INCH ]
- Product Width : 15.4 MM [.606 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VAC) : 800
Housing Features
- Centerline (Pitch) : 8 MM [.315 INCH ]
- Housing Color : Violet
Mechanical Attachment
- Mating Retention : With
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Device
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions
- Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 65 DEGC , 90 DEGC [212 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 194 DEGF , 149 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]