TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
27
28
29
30
31
32
33
34
35
36
37
38
39
40
50
60
70
80
90
100
150
200
250
300
350
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : With Configuration Features Number of Positions : 2 Snap-Lock : Without Contact... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MA18276-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 62 Power/Signal/Coax... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MS14004-1 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 104 Power/Signal/Coax... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 15 PCB... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 15 Power/Signal/Coax... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MS18274-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 26 Power/Signal/Coax... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MS18276-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 62 Power/Signal/Coax... | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MS18277-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 78 Power/Signal/Coax... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Stranded, Round Primary Product Material : Aluminum, Copper Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range... | |
| Body Features Compatible Conductor Material : Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Insulation Diameter Range : 26 - 32 MM [1... | |
| Body Features Compatible Conductor Material : Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 31 - 37 MM [1.22... | |
| Body Features Compatible Conductor Material : Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 500 Compatible Insulation Diameter Range : 31 - 37 MM [1.22... | |
| Body Features Connector & Keying Code : 1 Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150... | |
| Body Features Connector & Keying Code : 8 Shell Finish : Chemical Conversion Coating Shell Plating Material : Die Cast Aluminum Contact Features Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount... | |
| Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Dimensions Connector Length : 45.4 MM | |
| Body Features Connector & Keying Code : B Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Sections : 1 Number of Signal Positions : 1 PCB Mount Orientation : Vertical... | |
| Body Features Connector & Keying Code : D Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Dimensions Connector Length : 45.4 MM | |
| Body Features Connector & Keying Code : E Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 2, 1 Number of Sections : 2 Number of Signal Positions :... | |
| Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Stacked : No... | |
| Body Features Dead Break Connection Conductor Material : Copper, Aluminum Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 400 Dead Break Connection Conductor Diameter (MM) : 21.2 - 24.6 Dead... | |
| Body Features Dead Break Connection Conductor Material : Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 400 Dead Break Connection Conductor Diameter (MM) : 21.2 - 24.6 Dead Break... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 14 Number of Ground Positions : 56 Number of Pairs : 56 Number of Positions : 168 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 14 Number of Ground Positions : 84 Number of Pairs : 84 Number of Positions : 252 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 8 Number of Ground Positions : 24 Number of Pairs : 24 Number of Positions : 72 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 8 Number of Ground Positions : 32 Number of Pairs : 32 Number of Positions : 96 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 8 Number of Ground Positions : 32 Number of Pairs : 4 Number of Positions : 96 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 8 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 120 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 8 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 144 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 12 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 144 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 14 Number of Ground Positions : 56 Number of Pairs : 56 Number of Positions : 168 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 14 Number of Ground Positions : 84 Number of Pairs : 84 Number of Positions : 252 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 8 Number of Ground Positions : 24 Number of Pairs : 24 Number of Positions : 72 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 8 Number of Ground Positions : 32 Number of Pairs : 32 Number of Positions : 96 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 8 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 120 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 8 Number of Ground Positions : 48 Number of Pairs : 48 Number of Positions : 144 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM [.138 INCH ] Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 6.35 MM [.249 INCH ] Connector Length : 19.35 MM [.762 INCH ] Connector Width : 12.4 MM [.49 INCH ] Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 6.35 MM [.249 INCH ] Connector Length : 19.35 MM [.762 INCH ] Connector Width : 20.4 MM [.803 INCH ] Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Dimensions Row-to-Row Spacing : 16 MM [.629 INCH ] Housing Features Centerline (Pitch) : 16 MM [.629 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 6.35 MM [.249 INCH ] Connector Length : 19.35 MM [.762 INCH ] Connector Width : 28.4 MM [1.118 INCH ] Electrical... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM [.399 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM [.129 INCH ] Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM [.01 -... | |
| Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3.5 Contact Type : Receptacle Dimensions Row-to-Row Spacing :... | |
| Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Dimensions Row-to-Row Spacing :... | |
| Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Dimensions Row-to-Row Spacing :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) :... | |
| Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield | |
| Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield | |
| Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Dimensions Product Feature Length : 25.1 MM [.988 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1000... | |
| Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Kit Packaging Quantity : 2 Product Type Features Connector... | |
| Body Features Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Configuration Features Keying Code : 1 Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1... | |
| Body Features Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Type : Pin Mechanical Attachment... | |
| Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x... | |
| Configuration Features Number of Inserts : 3 Number of Positions : 124 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch... |
| << Prev | Next >> |