TE Connectivity Mezzanine Connector Type Amp - Te Connectivity 120521-1.

Description
Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:-; No. of Contacts:64Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:BBD Series RoHS Compliant: No
Datasheet
Description
Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:-; No. of Contacts:64Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:BBD Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Connector Type Amp - Te Connectivity - 15AC1406 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Amp - Te Connectivity
15AC1406
Mezzanine Connector Type Amp - Te Connectivity 15AC1406
Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:-; No. of Contacts:64Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:BBD Series RoHS Compliant: No

Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:-; No. of Contacts:64Contacts; Connector Mounting:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:BBD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1406
Product Name Mezzanine Connector Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details