TE Connectivity HDMI Connectors 1-2069485-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) (DEGC) : 260
Request a Quote
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) (DEGC) : 260
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1-2069485-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1-2069485-1
HDMI Connectors 1-2069485-1
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Stacked : No Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) (DEGC) : 260

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Stacked : No

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.6 MM  [.102 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) (DEGC) : 260
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2069485-1
Product Name HDMI Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 104893-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers