TE Connectivity Power Connectors 120943-7

Description
ASSEMBLY, R/A UPM RECPT, 9 POS
Request a Quote Datasheet
Description
ASSEMBLY, R/A UPM RECPT, 9 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 120943-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120943-7
Power Connectors 120943-7
ASSEMBLY, R/A UPM RECPT, 9 POS

ASSEMBLY, R/A UPM RECPT, 9 POS

Buy Now
Hard Metric Connector, Receptacle, 9Pos; Product Range Amp - Te Connectivity - 25T0571 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 9Pos; Product Range Amp - Te Connectivity
25T0571
Hard Metric Connector, Receptacle, 9Pos; Product Range Amp - Te Connectivity 25T0571
HARD METRIC CONNECTOR, RECEPTACLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120943-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120943-7
Backplane Connectors - Specialized 120943-7
CONN RCPT BLADE PWR 9POS PCB

CONN RCPT BLADE PWR 9POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120943-7 25T0571 120943-7
Product Name Power Connectors Hard Metric Connector, Receptacle, 9Pos; Product Range Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details