Win Source Part Number: 1377323-120957-2
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: UPM (Universal Power Modules)
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: 120957
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold or Gold-Palladium
Color: Gray
Connector Type: Header, Male Blades
Number of Positions: 7
Number of Rows: 1
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Connector Style: Blade Power
Connector Usage: Backplane
Contact Layout, Typical: 7 Power
7 Pos 16A Power Header, Right Angle, Through Hole, Press-Fit Product overview: 120957-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120957-2 can be used for catalog matching and distributor lookup.
CONN HEADER BLADE PWR 7P EDGE MT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377323-120957-2 | 407-120957-2 | 120957-2 | 120957-2 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Through-Hole 16A Electronic Connector | Power Connectors | Backplane Connectors - Specialized |
| Termination | Press-Fit | Press-Fit | ||
| Mounting | Board Edge, Through Hole, Right Angle | |||
| Voltage Rating | 250 volts | 250 volts |