TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 120953-1

Description
Win Source Part Number: 1031406-120953-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 4 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 46 Connector Usage: Backplane Contact Layout, Typical: 4 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 215297-4; CES-104-01-T-S; 5-534237-2; 216602-4; SLW-104-01-T-S; ESS-104-T-03120953-1 .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A101824,-120953-1-SI ,1209531,2266-120953 -1,120953-1-ND Base Product Number: 120953
Request a Quote Datasheet
Description
Win Source Part Number: 1031406-120953-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 4 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 46 Connector Usage: Backplane Contact Layout, Typical: 4 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 215297-4; CES-104-01-T-S; 5-534237-2; 216602-4; SLW-104-01-T-S; ESS-104-T-03120953-1 .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A101824,-120953-1-SI ,1209531,2266-120953 -1,120953-1-ND Base Product Number: 120953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1031406-120953-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1031406-120953-1
Connectors, Interconnects - Backplane Connectors - Specialized 1031406-120953-1
Win Source Part Number: 1031406-120953-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 4 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 46 Connector Usage: Backplane Contact Layout, Typical: 4 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 215297-4; CES-104-01-T-S; 5-534237-2; 216602-4; SLW-104-01-T-S; ESS-104-T-03120953-1 .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A101824,-120953-1-SI ,1209531,2266-120953 -1,120953-1-ND Base Product Number: 120953

Win Source Part Number: 1031406-120953-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 4
Color: Gray
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 46
Connector Usage: Backplane
Contact Layout, Typical: 4 Power
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 215297-4; CES-104-01-T-S; 5-534237-2; 216602-4; SLW-104-01-T-S; ESS-104-T-03120953-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A101824,-120953-1-SI,1209531,2266-120953-1,120953-1-ND
Base Product Number: 120953

Buy Now Datasheet
Power Connectors - 120953-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120953-1
Power Connectors 120953-1
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Buy Now
Singapore, Singapore
16A Electronic Connector
407-120953-1
16A Electronic Connector 407-120953-1
4 Pos 16A Power Receptacle, Press-Fit, RA Thru-Hole, 1.5mm Pitch Product overview: 120953-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-1 can be used for catalog matching and distributor lookup.

4 Pos 16A Power Receptacle, Press-Fit, RA Thru-Hole, 1.5mm Pitch Product overview: 120953-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Backplane, Hard Metric - 120953-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
120953-1
Connectors Board to Board, Backplane, Hard Metric 120953-1
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Buy Now
Specialized - 120953-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
120953-1
Specialized 120953-1
CONN RCPT BLADE PWR 4POS PCB

CONN RCPT BLADE PWR 4POS PCB

Supplier's Site Datasheet
Conn, Backplane, Rcpt, 4Pos, 1Row, 3Mm; Product Range Amp - Te Connectivity - 70AH6946 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 4Pos, 1Row, 3Mm; Product Range Amp - Te Connectivity
70AH6946
Conn, Backplane, Rcpt, 4Pos, 1Row, 3Mm; Product Range Amp - Te Connectivity 70AH6946
CONN, BACKPLANE, RCPT, 4POS, 1ROW, 3MM; Product Range:Z-PACK Series; No. of Contacts:4Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Copper AlloyRoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 4POS, 1ROW, 3MM; Product Range:Z-PACK Series; No. of Contacts:4Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1031406-120953-1 120953-1 407-120953-1 120953-1 120953-1 70AH6946
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors 16A Electronic Connector Connectors Board to Board, Backplane, Hard Metric Specialized Conn, Backplane, Rcpt, 4Pos, 1Row, 3Mm; Product Range Amp - Te Connectivity
Termination Press-Fit Press-Fit Press-Fit Press Fit
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products