TE Connectivity PCB Sockets 120953-5

Description
TE Connectivity 120953-5 PCB Socket
Request a Quote Datasheet
Description
TE Connectivity 120953-5 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7181581P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7181581P
PCB Sockets 7181581P
TE Connectivity 120953-5 PCB Socket

TE Connectivity 120953-5 PCB Socket

Supplier's Site
PCB Sockets - 7181581 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7181581
PCB Sockets 7181581
TE Connectivity 120953-5 PCB Socket

TE Connectivity 120953-5 PCB Socket

Supplier's Site
PCB Sockets - 1358521 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1358521
PCB Sockets 1358521
TE Connectivity 120953-5 PCB Socket

TE Connectivity 120953-5 PCB Socket

Supplier's Site
Singapore, Singapore
Through-Hole 16A Electronic Connector
407-120953-5
Through-Hole 16A Electronic Connector 407-120953-5
8 Pos 16A Power Receptacle Module, Through Hole, Straight Product overview: 120953-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-5 can be used for catalog matching and distributor lookup.

8 Pos 16A Power Receptacle Module, Through Hole, Straight Product overview: 120953-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1218443-120953-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1218443-120953-5
Connectors, Interconnects - Backplane Connectors - Specialized 1218443-120953-5
Win Source Part Number: 1218443-120953-5 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 8 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 23 Connector Usage: Backplane Contact Layout, Typical: 8 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 120953-5.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -120953-5-SI,A101828 ,120953-5-ND,1209535 Base Product Number: 120953

Win Source Part Number: 1218443-120953-5
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 8
Color: Gray
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 23
Connector Usage: Backplane
Contact Layout, Typical: 8 Power
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 120953-5.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -120953-5-SI,A101828,120953-5-ND,1209535
Base Product Number: 120953

Buy Now Datasheet
Power Connectors - 120953-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120953-5
Power Connectors 120953-5
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Power Connectors
120953-5
Power Connectors 120953-5
Power Connectors

Power Connectors

Buy Now
Specialized - 120953-5 - ODG (Origin Data Global)
Shenzhen, China
Specialized
120953-5
Specialized 120953-5
CONN RCPT BLADE PWR 8POS PCB

CONN RCPT BLADE PWR 8POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120953-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120953-5
Backplane Connectors - Specialized 120953-5
CONN RCPT BLADE PWR 8POS PCB

CONN RCPT BLADE PWR 8POS PCB

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity - 17R2786 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity
17R2786
Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity 17R2786
HARD METRIC CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 8 POSITION; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Conn, Rcpt, 8Pos, 1Row, 3Mm Rohs Compliant Amp - Te Connectivity - 74AJ7724 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 8Pos, 1Row, 3Mm Rohs Compliant Amp - Te Connectivity
74AJ7724
Backplane Conn, Rcpt, 8Pos, 1Row, 3Mm Rohs Compliant Amp - Te Connectivity 74AJ7724
BACKPLANE CONN, RCPT, 8POS, 1ROW, 3MM ROHS COMPLIANT: YES

BACKPLANE CONN, RCPT, 8POS, 1ROW, 3MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7181581P 7181581 407-120953-5 1218443-120953-5 120953-5 120953-5 120953-5 17R2786 74AJ7724
Product Name PCB Sockets PCB Sockets Through-Hole 16A Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors Specialized Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 8 Position; Product Range Amp - Te Connectivity Backplane Conn, Rcpt, 8Pos, 1Row, 3Mm Rohs Compliant Amp - Te Connectivity
Termination Solder Solder Press-Fit Press-Fit Press-Fit Press Fit
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole
Contact Pitch 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data