TE Connectivity Power Connectors 120943-5

Description
ASSEMBLY, R/A UPM RECPT, 7 POS
Request a Quote Datasheet
Description
ASSEMBLY, R/A UPM RECPT, 7 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 120943-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120943-5
Power Connectors 120943-5
ASSEMBLY, R/A UPM RECPT, 7 POS

ASSEMBLY, R/A UPM RECPT, 7 POS

Buy Now
Backplane Connectors - Specialized - 120943-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120943-5
Backplane Connectors - Specialized 120943-5
CONN RCPT BLADE PWR 7POS PCB

CONN RCPT BLADE PWR 7POS PCB

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 7Pos; Product Range Amp - Te Connectivity - 25T0569 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 7Pos; Product Range Amp - Te Connectivity
25T0569
Hard Metric Connector, Receptacle, 7Pos; Product Range Amp - Te Connectivity 25T0569
HARD METRIC CONNECTOR, RECEPTACLE, 7POS; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 7POS; Product Range:-; No. of Contacts:7Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120943-5 120943-5 25T0569
Product Name Power Connectors Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 7Pos; Product Range Amp - Te Connectivity
Geometry Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers