TE Connectivity Connectors Board to Board, Backplane, Hard Metric 120954-1

Description
UPM EXPANDED PIN ASSEMBLY
Request a Quote Datasheet
Description
UPM EXPANDED PIN ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Backplane, Hard Metric - 120954-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
120954-1
Connectors Board to Board, Backplane, Hard Metric 120954-1
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Buy Now
Singapore, Singapore
16A 250V Electronic Connector
407-120954-1
16A 250V Electronic Connector 407-120954-1
4 Pos Male Power Header, 16A, 250V, Right Angle, Press-Fit Product overview: 120954-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120954-1 can be used for catalog matching and distributor lookup.

4 Pos Male Power Header, 16A, 250V, Right Angle, Press-Fit Product overview: 120954-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120954-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1014866-120954-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1014866-120954-1
Connectors, Interconnects - Backplane Connectors - Specialized 1014866-120954-1
Win Source Part Number: 1014866-120954-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 4 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 38 Connector Usage: Backplane Contact Layout, Typical: 4 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A101829,2266-120954- 1,1209541,120954-1-N D Base Product Number: 120954

Win Source Part Number: 1014866-120954-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 4
Color: Gray
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 38
Connector Usage: Backplane
Contact Layout, Typical: 4 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A101829,2266-120954-1,1209541,120954-1-ND
Base Product Number: 120954

Buy Now Datasheet
Power Connectors - 120954-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120954-1
Power Connectors 120954-1
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Buy Now
Specialized - 120954-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
120954-1
Specialized 120954-1
CONN HEADER BLADE PWR 4P EDGE MT

CONN HEADER BLADE PWR 4P EDGE MT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120954-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120954-1
Backplane Connectors - Specialized 120954-1
CONN HEADER BLADE PWR 4P EDGE MT

CONN HEADER BLADE PWR 4P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120954-1 407-120954-1 1014866-120954-1 120954-1 120954-1 120954-1
Product Name Connectors Board to Board, Backplane, Hard Metric 16A 250V Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors Specialized Backplane Connectors - Specialized
Connector Type Board to Board Connector
Gender Male / Plug
Termination Press-Fit Press-Fit Press-Fit
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Minitek ® - 10072354-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details