TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 120956-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334404-120956-1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 6 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 27 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 6 Power ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -120956-1-SI,A108484 ,2266-120956-1 Base Product Number: 120956 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334404-120956-1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 6 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 27 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 6 Power ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -120956-1-SI,A108484 ,2266-120956-1 Base Product Number: 120956 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1334404-120956-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334404-120956-1
Connectors, Interconnects - Backplane Connectors - Specialized 1334404-120956-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334404-120956-1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 6 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 27 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 6 Power ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -120956-1-SI,A108484 ,2266-120956-1 Base Product Number: 120956 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334404-120956-1
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Bulk
Number of Positions: 6
Color: Gray
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 27
Mounting: Board Edge, Through Hole, Right Angle
Contact Layout, Typical: 6 Power
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -120956-1-SI,A108484,2266-120956-1
Base Product Number: 120956
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Power Connectors - 120956-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120956-1
Power Connectors 120956-1
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Buy Now
Singapore, Singapore
Through-Hole 16A Electronic Connector
407-120956-1
Through-Hole 16A Electronic Connector 407-120956-1
6 Pos Power Connector, 16A, Right Angle, Press-Fit, Through Hole, Grey Product overview: 120956-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120956-1 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, 16A, Right Angle, Press-Fit, Through Hole, Grey Product overview: 120956-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120956-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120956-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120956-1
Backplane Connectors - Specialized 120956-1
CONN HEADER BLADE PWR 6P EDGE MT

CONN HEADER BLADE PWR 6P EDGE MT

Supplier's Site Datasheet
Upm Expanded Pin Assembly Amp - Te Connectivity - 87AJ9288 - Newark, An Avnet Company
Chicago, IL, United States
Upm Expanded Pin Assembly Amp - Te Connectivity
87AJ9288
Upm Expanded Pin Assembly Amp - Te Connectivity 87AJ9288
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334404-120956-1 120956-1 407-120956-1 120956-1 87AJ9288
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors Through-Hole 16A Electronic Connector Backplane Connectors - Specialized Upm Expanded Pin Assembly Amp - Te Connectivity
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers